Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.75ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Surface Mount Tantalum Capacitor, Tps Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB475K020R0750 | Newark Electronics |
CAP, 4.7µF, 20V, 10%, SMD | element14 |
Capacitor tantalum TPS 1210 4.7uF 20V | RS |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB475K020R0750?
Additional datasheets, footprints and schematics for TPSB475K020R0750 are listed on our Part Details page. You can also find images and similar parts to TPSB475K020R0750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB475K020R0750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB475K020R0750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB475K020R0750 fall under?
The TPSB475K020R0750 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB475K020R0750 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB475K020R0750 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB475K020R0750 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB475K020R0750 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TPSB475K020R0750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB475K020R0750 often in real-time on the comparison pages.
What if I can't find stock of TPSB475K020R0750?
You can fill out our help required form which you can use to request a quote for TPSB475K020R0750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.