Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.23
Capacitance | 220µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 1210 [3225 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.6ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1210 [3225 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.9mm |
External Length / Height | 3.5mm |
External Width | 2.8mm |
Leakage Current | 4.4µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2.5V |
Surface Mount Tantalum Capacitor, Tps Series, 220 F, 10%, 2.5 V, 1210 [3225 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB227K002R0600 | Newark Electronics |
CAP, 220µF, 2.5V, 10%, 1210, SMD | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
220UF 2.5V 10% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 220 uF, 2.5 V, � 10%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB227K002R0600?
Additional datasheets, footprints and schematics for TPSB227K002R0600 are listed on our Part Details page. You can also find images and similar parts to TPSB227K002R0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB227K002R0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB227K002R0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB227K002R0600 fall under?
The TPSB227K002R0600 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB227K002R0600 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB227K002R0600 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB227K002R0600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB227K002R0600 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for TPSB227K002R0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB227K002R0600 often in real-time on the comparison pages.
What if I can't find stock of TPSB227K002R0600?
You can fill out our help required form which you can use to request a quote for TPSB227K002R0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.