Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
TPS Series 1210 22 uF ▒10% 20 V Automotive Solid Electrolyte Chip Capacitor | Future Electronics |
Cap, 22Uf, 20V, Tant, Case B | Newark Electronics |
CAP, 22UF, 20V, TANT, CASE B | element14 |
Cap Tant Solid 22uF 20V B CASE 10% 1210 SMD 400m Ohm 125°C | Avnet America |
Where can I find additional details, specifications and documents for a TPSB226K020T0400?
Additional datasheets, footprints and schematics for TPSB226K020T0400 are listed on our Part Details page. You can also find images and similar parts to TPSB226K020T0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB226K020T0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB226K020T0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB226K020T0400 fall under?
The TPSB226K020T0400 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSB226K020T0400 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB226K020T0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB226K020T0400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB226K020T0400 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TPSB226K020T0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB226K020T0400 often in real-time on the comparison pages.
What if I can't find stock of TPSB226K020T0400?
You can fill out our help required form which you can use to request a quote for TPSB226K020T0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.