Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Compliant |
Prices starting from US$0.16
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
ESR | 0.4ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Cap, 100Uf, 6.3V, Tant, 1210 Rohs Compliant: Yes |Kyocera Avx TPSB107M006R0400 | Newark Electronics |
CAP, 100UF, 6.3V, TANT, 1210 | element14 |
TPS Series 100 uF â–’20% 6.3 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
100UF 6.3V 20% B LOW ESR | TTI Europe |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB107M006R0400?
Additional datasheets, footprints and schematics for TPSB107M006R0400 are listed on our Part Details page. You can also find images and similar parts to TPSB107M006R0400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB107M006R0400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB107M006R0400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB107M006R0400 fall under?
The TPSB107M006R0400 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB107M006R0400 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB107M006R0400 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB107M006R0400 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPSB107M006R0400 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for TPSB107M006R0400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB107M006R0400 often in real-time on the comparison pages.
What if I can't find stock of TPSB107M006R0400?
You can fill out our help required form which you can use to request a quote for TPSB107M006R0400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.