Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,480
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
945
in stock
|
Buy Now | |
element14
from US$0.39
|
945
in stock
|
Buy Now | |
Farnell
from US$0.39
|
945
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 1411 [3528 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.8ohm |
Manufacturer Size Code | B |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
10UF 25V 20% B LOW ESR | TTI Europe |
Tantalum Capacitor 1210 10uF 25Vdc 20% | RS |
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 25 V, 1411 [3528 Metric], B Rohs Compliant: Yes |Kyocera Avx TPSB106M025R1800 | Newark Electronics |
CAP, 10µF, 25V, 20% | element14 |
TC 10uF 25V 20% Case B 1800mOhm | Rutronik |
TPS Series 10 uF ▒20 % 25 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, ± 20%, -55 °C, 125 °C, 1210 [3528-21 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 10 uF, 25 V, � 20%, -55 �C, 125 �C, 1210 [3528-21 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSB106M025R1800?
Additional datasheets, footprints and schematics for TPSB106M025R1800 are listed on our Part Details page. You can also find images and similar parts to TPSB106M025R1800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSB106M025R1800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSB106M025R1800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSB106M025R1800 fall under?
The TPSB106M025R1800 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSB106M025R1800 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSB106M025R1800 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSB106M025R1800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSB106M025R1800 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSB106M025R1800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSB106M025R1800 often in real-time on the comparison pages.
What if I can't find stock of TPSB106M025R1800?
You can fill out our help required form which you can use to request a quote for TPSB106M025R1800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.