TPSA685K016R1500 Capacitors by KYOCERA AVX

CAPACITOR TANT, 6.8UF, 16V, 1.5 OHM, 0.1, 1206

Status: Unknown
Series: TPS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Newark
Newark
from US$0.13
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.17
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for element14
element14
from US$0.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.16
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 6.8µF
Voltage Rating 16V
Tantalum Capacitor Case 1206 [3216 Metric]
Product Range TPS Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 1.5ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Tant, 6.8Uf, 16V, 1.5 Ohm, 0.1, 1206 | Newark Electronics
TPS Series 6.8 uF â–’10 % 16 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America
Capacitor tantalum TPS 1206 6.8uF 16V | AVX TPSA685K016R1500 | RS Americas
CAP, 6.8µF, 16V, 10%, 1206, SMD | element14
6.8UF 16V 10% A LOW ESR | TTI Europe
Surface Mount Tantalum Capacitor, 6.8 uF, 16 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPSA685K016R1500?

Additional datasheets, footprints and schematics for TPSA685K016R1500 are listed on our Part Details page. You can also find images and similar parts to TPSA685K016R1500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPSA685K016R1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA685K016R1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPSA685K016R1500 fall under?

The TPSA685K016R1500 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TPSA685K016R1500 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA685K016R1500 you can contact the distributor directly for product support, shipping queries etc.

Is the TPSA685K016R1500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TPSA685K016R1500 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TPSA685K016R1500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPSA685K016R1500 often in real-time on the comparison pages.

What if I can't find stock of TPSA685K016R1500?

You can fill out our help required form which you can use to request a quote for TPSA685K016R1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay