Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
No stock
|
Buy Now | |
TTI Europe
from US$0.22
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
3,159
in stock
|
Buy Now | |
element14
from US$0.21
|
3,159
in stock
|
Buy Now | |
Farnell
from US$0.21
|
3,159
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.7ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
33UF 10V 10% A LOW ESR | TTI Europe |
Tantalum Capacitor, 33Uf 10V 1206 10% | Newark Electronics |
CAP, 33µF, 10V, 10%, 1206, SMD | element14 |
Tantalum Capacitor 1206 33uF 10Vdc 10% | RS |
CAP TANT 33UF 10V 10% 1206 | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA336K010R0700?
Additional datasheets, footprints and schematics for TPSA336K010R0700 are listed on our Part Details page. You can also find images and similar parts to TPSA336K010R0700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA336K010R0700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA336K010R0700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA336K010R0700 fall under?
The TPSA336K010R0700 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA336K010R0700 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA336K010R0700 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA336K010R0700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA336K010R0700 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPSA336K010R0700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA336K010R0700 often in real-time on the comparison pages.
What if I can't find stock of TPSA336K010R0700?
You can fill out our help required form which you can use to request a quote for TPSA336K010R0700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.