Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,489
in stock
|
Buy Now | |
element14
from US$0.20
|
3,489
in stock
|
Buy Now | |
Farnell
from US$0.24
|
3,489
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2.5ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 1206 [3216 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 1.6mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Leakage Current | 0.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 20V |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Tps Series, 3.3 F, 10%, 20 V, 1206 [3216 Metric], A Rohs Compliant: Yes |Kyocera Avx TPSA335K020R2500 | Newark Electronics |
CAP, 3.3µF, 20V, 10%, 1206, SMD | element14 |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
TPS SMT tant capacitor,Case A,20V,3.3uF | RS |
TPS Series 3.3 uF ▒10% 20 V SMT Low ESR Tantalum Chip Capacitor | Future Electronics |
3.3uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 20 V dc +/-10%, TPS Series | AVX TPSA335K020R2500 | RS Americas |
Surface Mount Tantalum Capacitor, 3.3 uF, 20 V, � 10%, -55 �C, 125 �C, 1206 [3216-18 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPSA335K020R2500?
Additional datasheets, footprints and schematics for TPSA335K020R2500 are listed on our Part Details page. You can also find images and similar parts to TPSA335K020R2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA335K020R2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA335K020R2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA335K020R2500 fall under?
The TPSA335K020R2500 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA335K020R2500 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA335K020R2500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA335K020R2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA335K020R2500 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TPSA335K020R2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA335K020R2500 often in real-time on the comparison pages.
What if I can't find stock of TPSA335K020R2500?
You can fill out our help required form which you can use to request a quote for TPSA335K020R2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.