Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Prices starting from US$0.13
Capacitance | 22µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
22UF 6.3V 10% A LOW ESR | TTI Europe |
Cap, 22Uf, 6.3V, Tant, Case A | Newark Electronics |
CAP, 22UF, 6.3V, TANT, CASE A | element14 |
Surface Mount Tantalum Capacitor, 22 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
Low ESR MnO2,22 uF,6.3 V | AVX TPSA226K006T0300 | RS Americas |
Where can I find additional details, specifications and documents for a TPSA226K006T0300?
Additional datasheets, footprints and schematics for TPSA226K006T0300 are listed on our Part Details page. You can also find images and similar parts to TPSA226K006T0300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA226K006T0300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA226K006T0300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA226K006T0300 fall under?
The TPSA226K006T0300 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TPSA226K006T0300 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA226K006T0300 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA226K006T0300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA226K006T0300 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TPSA226K006T0300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA226K006T0300 often in real-time on the comparison pages.
What if I can't find stock of TPSA226K006T0300?
You can fill out our help required form which you can use to request a quote for TPSA226K006T0300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.