Status: | Unknown |
---|---|
Series: | TPS Series |
RoHS: | Unknown |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 1206 [3216 Metric] |
Product Range | TPS Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | A |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TPS Series 10 uF ▒20 % 10 V Surface Mount Low ESR Tantalum Chip Capacitor | Future Electronics |
Cap, 10Μf, 10V, 20% | Newark Electronics |
CAP, 10µF, 10V, 20% | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 20%, -55 °C, 125 °C, 1206 [3216-18 Metric] | Avnet America |
10UF 10V 20% A LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TPSA106M010R0900?
Additional datasheets, footprints and schematics for TPSA106M010R0900 are listed on our Part Details page. You can also find images and similar parts to TPSA106M010R0900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSA106M010R0900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSA106M010R0900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSA106M010R0900 fall under?
The TPSA106M010R0900 is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPSA106M010R0900 when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSA106M010R0900 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSA106M010R0900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSA106M010R0900 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TPSA106M010R0900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSA106M010R0900 often in real-time on the comparison pages.
What if I can't find stock of TPSA106M010R0900?
You can fill out our help required form which you can use to request a quote for TPSA106M010R0900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.