TPS92691PWP . Part Information
Details for TPS92691PWP . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy TPS92691PWP Directly from Texas Instruments (4242 in stock) at $0.5700
Part Downloads

Part Specifications
Device Topology | Boost Buck Buck-Boost Flyback SEPIC |
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Output Voltage Max | 65V |
Output Current Max | 5A |
Switching Frequency | 1MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HTSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 5A |
Output Voltage | 65V |
Alternative Part Descriptions
- LED Driver with Current Sense Amp HTSSOP | RS Components
- LED DRIVER, MUTLI-TOPOLOGY, HTSSOP-16; Device Topology:Boost, Buck, Buck-Boost, Flyback, SEPIC; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:5A; Switching Frequency:1MHz; No. of RoHS Compliant: Yes | Newark Electronics
- TPS92691 multi-topology LED driver with rail-to-rail current sense amplifier | Texas Instruments
- Texas Instruments TPS92691PWP LED Sürücü Entegresi, 7 18 V, 1,5A 16-Pinli HTSSOP | RS Components TR
- LED Driver with Current Sense Amp HTSSOP | RS Components IT
Viewing Distributors for TPS92691PWP .
Loading...
Loading Results for TPS92691PWP .