Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 33V |
Input Voltage Min | 43V |
Input Voltage Max | 53V |
Core Chip | TPS92641 |
Dimming Control Type | Analogue PWM |
Kit Contents | Eval Board TPS92641 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Buck (Step Down) |
TPS92641 EVAL MOD | Mouser Electronics |
Tps92641Evm Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92641EVM .?
Additional datasheets, footprints and schematics for TPS92641EVM . are listed on our Part Details page. You can also find images and similar parts to TPS92641EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92641EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92641EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92641EVM . fall under?
The TPS92641EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92641EVM . when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92641EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92641EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92641EVM . have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS92641EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92641EVM . often in real-time on the comparison pages.
What if I can't find stock of TPS92641EVM .?
You can fill out our help required form which you can use to request a quote for TPS92641EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.