Prices starting from US$3.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$3.90 |
7,243
|
Buy Now |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
Output Voltage Max | 58V |
Output Current Max | 450mA |
Switching Frequency | 800kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TO-PMOD |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 450mA |
Output Voltage | 58V |
450mA 23W constant current buck LED driver micro-module | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92551TZ/NOPB?
Additional datasheets, footprints and schematics for TPS92551TZ/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92551TZ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92551TZ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92551TZ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92551TZ/NOPB fall under?
The TPS92551TZ/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92551TZ/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92551TZ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92551TZ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92551TZ/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92551TZ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92551TZ/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92551TZ/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92551TZ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.