Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 5.5V |
Input Voltage Max | 65V |
Output Voltage Max | 62V |
Output Current Max | 2A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 2A |
Output Voltage | 62V |
LED Driver 17 Segment 1500uA Supply Current 10-Pin HVSSOP EP T/R | Elfaro |
2A LED Driver w/Inte grated NFET | Mouser Electronics |
65-V 2-A LED driver with Integrated NFET, high-side current Sense, and Shunt PWM dimming Capable | Texas Instruments |
Led Driver, Buck, 2Mhz, Hvssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92515HVDGQT .?
Additional datasheets, footprints and schematics for TPS92515HVDGQT . are listed on our Part Details page. You can also find images and similar parts to TPS92515HVDGQT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92515HVDGQT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92515HVDGQT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92515HVDGQT . fall under?
The TPS92515HVDGQT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92515HVDGQT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92515HVDGQT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92515HVDGQT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92515HVDGQT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS92515HVDGQT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92515HVDGQT . often in real-time on the comparison pages.
What if I can't find stock of TPS92515HVDGQT .?
You can fill out our help required form which you can use to request a quote for TPS92515HVDGQT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.