Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 42V |
Output Voltage Max | 40V |
Output Current Max | 1.5A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 1.5A |
Output Voltage | 45V |
Led Driver, Buck, 2Mhz, Msop-10 | Newark Electronics |
42-V 1.5-A analog current adjustable buck LED driver | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92513DGQT?
Additional datasheets, footprints and schematics for TPS92513DGQT are listed on our Part Details page. You can also find images and similar parts to TPS92513DGQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92513DGQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92513DGQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92513DGQT fall under?
The TPS92513DGQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92513DGQT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92513DGQT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92513DGQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92513DGQT have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPS92513DGQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92513DGQT often in real-time on the comparison pages.
What if I can't find stock of TPS92513DGQT?
You can fill out our help required form which you can use to request a quote for TPS92513DGQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.