TPS92511DDA . Part Information
Details for TPS92511DDA . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy TPS92511DDA Directly from Texas Instruments (1525 in stock) at $0.4680
Part Downloads

Part Specifications
Device Topology | Buck Constant Current |
Input Voltage Min | 4.5V |
Input Voltage Max | 65V |
Output Voltage Max | 65V |
Output Current Max | 500mA |
Switching Frequency | 500kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | HSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | Analogue PWM |
Output Current | 500mA |
Output Voltage | 65V |
Alternative Part Descriptions
- LED DRIVER, BUCK, 500KHZ, HSOP-8; Device Topology:Buck, Constant Current; Input Voltage Min:4.5V; Input Voltage Max:65V; Output Voltage Max:65V; Output Current Max:500mA; Switching Frequency:500kHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes | Newark Electronics
- 500mA 30W Anode Capable constant current buck LED Dvr | Texas Instruments
Viewing Distributors for TPS92511DDA .
Loading...
Loading Results for TPS92511DDA .