TPS92310-23FB/NOPB Development Boards & Evaluation Kits by Texas Instruments

TPS92310-23FB/NOPB EVALUATION MODULE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.00

Distributor Stock
Logo for Farnell
Farnell
from US$68.60
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$49.00
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$67.92
-
Buy Now

Specifications

Device Topology Buck Flyback
No. of Outputs 1Outputs
Output Current 350mA
Output Voltage 21V
Input Voltage Min 180VAC
Input Voltage Max 264VAC
Core Chip TPS92310
Dimming Control Type Analogue
Kit Contents Eval Board TPS92310
Product Range -
SVHC No SVHC (27-Jun-2018)
Topology Flyback

Alternative Descriptions

TPS92310 230V Flyback LED Driver EVM | Texas Instruments
Tps92310-23Fb/Nopb Evaluation Module | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS92310-23FB/NOPB?

Additional datasheets, footprints and schematics for TPS92310-23FB/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92310-23FB/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS92310-23FB/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92310-23FB/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS92310-23FB/NOPB fall under?

The TPS92310-23FB/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS92310-23FB/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92310-23FB/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the TPS92310-23FB/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS92310-23FB/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92310-23FB/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS92310-23FB/NOPB often in real-time on the comparison pages.

What if I can't find stock of TPS92310-23FB/NOPB?

You can fill out our help required form which you can use to request a quote for TPS92310-23FB/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay