Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
28
in stock
|
Buy Now |
Device Topology | Buck Flyback |
---|---|
No. of Outputs | 1Outputs |
Output Current | 350mA |
Output Voltage | 32V |
Input Voltage Min | 85V |
Input Voltage Max | 144V |
Core Chip | TPS92210 |
Dimming Control Type | Triac |
Kit Contents | Eval Board TPS92210 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
TPS92210 Evaluation Module for 120VAC TRIAC Dimmable Light Bulb Replacement with Natural PFC | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92210EVM-647?
Additional datasheets, footprints and schematics for TPS92210EVM-647 are listed on our Part Details page. You can also find images and similar parts to TPS92210EVM-647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92210EVM-647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92210EVM-647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92210EVM-647 fall under?
The TPS92210EVM-647 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92210EVM-647 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92210EVM-647 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92210EVM-647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92210EVM-647 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92210EVM-647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92210EVM-647 often in real-time on the comparison pages.
What if I can't find stock of TPS92210EVM-647?
You can fill out our help required form which you can use to request a quote for TPS92210EVM-647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.