Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.48
|
10,675
in stock
|
Buy Now |
Device Topology | Non Isolated Buck Buck-Boost |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 18V |
Output Voltage Max | 120V |
Output Current Max | 2A |
Switching Frequency | 300kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dimming Control Type | PWM |
Topology | Buck Boost |
Non-isolated, phase dimmable, buck PFC LED driver with digital reference control | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92075D/NOPB?
Additional datasheets, footprints and schematics for TPS92075D/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92075D/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92075D/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92075D/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92075D/NOPB fall under?
The TPS92075D/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92075D/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92075D/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92075D/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92075D/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92075D/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92075D/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92075D/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92075D/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.