Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Flyback |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 21.5V |
Output Voltage Max | 7.2V |
Output Current Max | - |
Switching Frequency | 138kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 92070 |
Dimming Control Type | PWM |
Input Voltage | 21V to 23V |
LED Driver Application | Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 7.2V |
Topology | Flyback |
Where can I find additional details, specifications and documents for a TPS92070PW?
Additional datasheets, footprints and schematics for TPS92070PW are listed on our Part Details page. You can also find images and similar parts to TPS92070PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92070PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92070PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92070PW fall under?
The TPS92070PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92070PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92070PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92070PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92070PW have stock available?
There is no stock from authorised distributors for TPS92070PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92070PW often in real-time on the comparison pages.
What if I can't find stock of TPS92070PW?
You can fill out our help required form which you can use to request a quote for TPS92070PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.