Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 2.95V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | B1QFN |
No. of Pins | 39Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Switching Frequency | 500kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 3.6V |
Adjustable Output Voltage Min | 800mV |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Adjustable |
Output Voltage | 3.6V |
Primary Input Voltage | 6V |
3-V to 6-V Input, 4-A Synchronous Buck, Integrated Power Solution | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS84410RKGT?
Additional datasheets, footprints and schematics for TPS84410RKGT are listed on our Part Details page. You can also find images and similar parts to TPS84410RKGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS84410RKGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS84410RKGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS84410RKGT fall under?
The TPS84410RKGT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS84410RKGT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS84410RKGT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS84410RKGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS84410RKGT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for TPS84410RKGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS84410RKGT often in real-time on the comparison pages.
What if I can't find stock of TPS84410RKGT?
You can fill out our help required form which you can use to request a quote for TPS84410RKGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.