Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 14.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | B1QFN |
No. of Pins | 47Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 5.5V |
Switching Frequency | 330kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 5.5V |
Adjustable Output Voltage Min | 800mV |
Output Type | Adjustable |
4.5-V to 14.5-V Input, 3-A Synchronous Buck, Integrated Power Solution | Texas Instruments |
Dc/Dc Conv, Sync Buck, 330Khz, B1Qfn-47 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS84320RUQT?
Additional datasheets, footprints and schematics for TPS84320RUQT are listed on our Part Details page. You can also find images and similar parts to TPS84320RUQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS84320RUQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS84320RUQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS84320RUQT fall under?
The TPS84320RUQT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS84320RUQT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS84320RUQT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS84320RUQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS84320RUQT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS84320RUQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS84320RUQT often in real-time on the comparison pages.
What if I can't find stock of TPS84320RUQT?
You can fill out our help required form which you can use to request a quote for TPS84320RUQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.