Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 40V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | B1QFN |
No. of Pins | 41Pins |
Output Current | 2A |
Output Voltage Min | -17V |
Output Voltage Max | -3V |
Switching Frequency | 800kHz |
Topology | - |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | -3V |
Adjustable Output Voltage Min | -17V |
Output Type | Adjustable |
4.5V to 40V, 2A up to 15W Negative-Output Integrated Power Solution | Texas Instruments |
DC/DC CONVERTER, 800KHZ, B1QFN-41 | element14 |
Dc/Dc Converter, 800Khz, B1Qfn-41 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS84259RKGT .?
Additional datasheets, footprints and schematics for TPS84259RKGT . are listed on our Part Details page. You can also find images and similar parts to TPS84259RKGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS84259RKGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS84259RKGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS84259RKGT . fall under?
The TPS84259RKGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS84259RKGT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS84259RKGT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS84259RKGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS84259RKGT . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for TPS84259RKGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS84259RKGT . often in real-time on the comparison pages.
What if I can't find stock of TPS84259RKGT .?
You can fill out our help required form which you can use to request a quote for TPS84259RKGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.