Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | - |
---|---|
Output Voltage Min | 2.6V |
Output Voltage Max | 3.3V |
Output Current Max | 200mA |
DC / DC Converter Output Type | - |
DC / DC Converter Type | Micro SIP |
Input Voltage DC Min | 2.2V |
Input Voltage DC Max | 5.5V |
Height | 1mm |
Depth | 2.95mm |
Width | 2.35mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
200-mA Step Down Converter Module with 360nA Iq | Texas Instruments |
Step Down Converter Microsip Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS82740BSIPT .?
Additional datasheets, footprints and schematics for TPS82740BSIPT . are listed on our Part Details page. You can also find images and similar parts to TPS82740BSIPT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS82740BSIPT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS82740BSIPT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS82740BSIPT . fall under?
The TPS82740BSIPT . is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TPS82740BSIPT . when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS82740BSIPT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS82740BSIPT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS82740BSIPT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS82740BSIPT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS82740BSIPT . often in real-time on the comparison pages.
What if I can't find stock of TPS82740BSIPT .?
You can fill out our help required form which you can use to request a quote for TPS82740BSIPT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.