Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.07
|
36,497
in stock
|
Buy Now |
Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 4.35V |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 500mA |
Output Voltage Nom. | 2.5V |
Switching Frequency | 4MHz |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 2.5V |
Primary Input Voltage | 4.35V |
500-mA, High-Efficiency MicroSiP™ Step-Down Converter (Profile <1mm). Vout=2.5V | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS82695SIPT?
Additional datasheets, footprints and schematics for TPS82695SIPT are listed on our Part Details page. You can also find images and similar parts to TPS82695SIPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS82695SIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS82695SIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS82695SIPT fall under?
The TPS82695SIPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS82695SIPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS82695SIPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS82695SIPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS82695SIPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS82695SIPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS82695SIPT often in real-time on the comparison pages.
What if I can't find stock of TPS82695SIPT?
You can fill out our help required form which you can use to request a quote for TPS82695SIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.