TPS82085SILT . Part Information
Details for TPS82085SILT . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Power Management
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.7600 |
10 | 3.3800 |
25 | 3.2000 |
50 | 2.9900 |
100 | 2.7700 |
Stock Information
Details
Part Specifications
DC / DC Converter Type | Micro SIP |
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 2.4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Adjustable Output Voltage Max | 6V |
Adjustable Output Voltage Min | 800mV |
Output Type | Adjustable |
Alternative Part Descriptions
- DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8; DC / DC Converter Type:Micro SIP; Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:µSIP; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPS82085SILT .?
Additional datasheets, footprints and schematics for TPS82085SILT . are listed in our Part Details tab. You can also find the TPS82085SILT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS82085SILT . in the Pricing & Inventory tab next to part details. You can view TPS82085SILT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS82085SILT . fall under?
The TPS82085SILT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS82085SILT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS82085SILT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS82085SILT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPS82085SILT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPS82085SILT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS82085SILT . often in real-time on the comparison pages.
What if I can't find stock of TPS82085SILT .?
You can fill out our help required form which you can use to request a quote for TPS82085SILT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.