Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Micro SIP |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 3A |
Output Voltage Min | 800mV |
Output Voltage Max | 6V |
Switching Frequency | 2.4MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
3A, High-Efficiency Step-Down Converter Module with Integrated Inductor | Texas Instruments |
Dc/Dc Conv, Sync Buck, 2.4Mhz, Usip-8 | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2.4MHZ, USIP-8 | element14 |
Where can I find additional details, specifications and documents for a TPS82085SILR?
Additional datasheets, footprints and schematics for TPS82085SILR are listed on our Part Details page. You can also find images and similar parts to TPS82085SILR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS82085SILR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS82085SILR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS82085SILR fall under?
The TPS82085SILR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS82085SILR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS82085SILR you can contact the distributor directly for product support, shipping queries etc.
Is the TPS82085SILR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS82085SILR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS82085SILR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS82085SILR often in real-time on the comparison pages.
What if I can't find stock of TPS82085SILR?
You can fill out our help required form which you can use to request a quote for TPS82085SILR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.