No distributors results available
View Full Pricing & Stock ComparisonOperating temperature range(C) | -55 to 125,25 only |
---|---|
Vin(Min)(V) | 0.9 |
Rating | Space |
Vout VTT(Min)(V) | 0.6 |
Iout VTT(Max)(A) | 3 |
Vin(Max)(V) | 3.5 |
Control mode | S3,S4/S5 |
DDR memory type | DDR,DDR2,DDR3,DDR3L,DDR4,LPDDR2,LPDDR3 |
Iq(Typ)(mA) | 18 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vin bias(Max)(V) | 3.5 |
Regulator type | Linear Regulator |
Output | VREF,VTT |
Vin bias(Min)(V) | 2.375 |
Package Group | CFP|16 |
Features | Complete Solution,PGOOD,Shutdown Pin for S3 |
Where can I find additional details, specifications and documents for a TPS7H3301-SP?
Additional datasheets, footprints and schematics for TPS7H3301-SP are listed on our Part Details page. You can also find images and similar parts to TPS7H3301-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7H3301-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7H3301-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7H3301-SP fall under?
The TPS7H3301-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > DDR memory.
Can I view similar or alternative parts?
You can view similar parts to TPS7H3301-SP when available in the DDR memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7H3301-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7H3301-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7H3301-SP have stock available?
There is no stock from authorised distributors for TPS7H3301-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7H3301-SP often in real-time on the comparison pages.
What if I can't find stock of TPS7H3301-SP?
You can fill out our help required form which you can use to request a quote for TPS7H3301-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.