No distributors results available
View Full Pricing & Stock ComparisonQuiescent current (Iq)(Max)(uA) | 6500 |
---|---|
Operating temperature range(C) | -55 to 125,25 to 25 |
Number of channels(#) | 1 |
Rating | Space |
Ron(Typ)(mOhm) | 34m at VIN=5 V |
Imax(A) | 6 |
Vin(Max)(V) | 7 |
Vin(Min)(V) | 1.5 |
Features | Reverse Current Protection, Overvoltage Protection, Under Voltage Lockout, Thermal Shutdown, Programmable Fault Timers, Soft Start |
Quiescent current (Iq)(Typ)(uA) | 2000 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Shutdown Current (ISD)(Typ)(uA) | 125 |
Package Group | CFP|16 |
Where can I find additional details, specifications and documents for a TPS7H2201-SP?
Additional datasheets, footprints and schematics for TPS7H2201-SP are listed on our Part Details page. You can also find images and similar parts to TPS7H2201-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7H2201-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7H2201-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7H2201-SP fall under?
The TPS7H2201-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Power switches > Load switches.
Can I view similar or alternative parts?
You can view similar parts to TPS7H2201-SP when available in the Load switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7H2201-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7H2201-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7H2201-SP have stock available?
There is no stock from authorised distributors for TPS7H2201-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7H2201-SP often in real-time on the comparison pages.
What if I can't find stock of TPS7H2201-SP?
You can fill out our help required form which you can use to request a quote for TPS7H2201-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.