Status: | Unknown |
---|---|
Series: | Adj 2A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.2V |
Output Current | 2A |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | WSON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2-A, low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator with high-accuracy | Texas Instruments |
LDO, FIXED, 0.8-5.2V, 2A, WSON-10 | element14 |
Ldo, Fixed, 0.8-5.2V, 2A, Wson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A9201DSKT .?
Additional datasheets, footprints and schematics for TPS7A9201DSKT . are listed on our Part Details page. You can also find images and similar parts to TPS7A9201DSKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A9201DSKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A9201DSKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A9201DSKT . fall under?
The TPS7A9201DSKT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A9201DSKT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A9201DSKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A9201DSKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A9201DSKT . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for TPS7A9201DSKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A9201DSKT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A9201DSKT .?
You can fill out our help required form which you can use to request a quote for TPS7A9201DSKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.