Status: | Unknown |
---|---|
Series: | Adj 0.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 5.7V |
Output Current | 500mA |
Dropout Voltage Vdo | 100mV |
LDO Regulator Case Style | SON |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 0.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
500-mA, low-noise, high-PSRR, adjustable ultra-low-dropout voltage regulator with high-accuracy | Texas Instruments |
LDO, ADJ, 0.8V TO 5.7V, 0.5A, SON-10 | Farnell |
Ldo, Adj, 0.8V To 5.7V, 0.5A, Son-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A9001DSKT .?
Additional datasheets, footprints and schematics for TPS7A9001DSKT . are listed on our Part Details page. You can also find images and similar parts to TPS7A9001DSKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A9001DSKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A9001DSKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A9001DSKT . fall under?
The TPS7A9001DSKT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A9001DSKT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A9001DSKT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A9001DSKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A9001DSKT . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7A9001DSKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A9001DSKT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A9001DSKT .?
You can fill out our help required form which you can use to request a quote for TPS7A9001DSKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.