Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Max | 6.5V |
---|---|
Input Voltage Min | 1.4V |
No. of Outputs | 2 Output |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | WQFN |
No. of Pins | 20Pins |
Output Current - Output 1 | 500mA |
Output Current - Output 2 | 500mA |
Output Voltage - Output 1 | 5.2V |
Output Voltage - Output 2 | 5.2V |
Dropout Voltage Vdo | 100mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
500-mA, low-noise, high-PSRR, dual-channel adjustable ultra-low-dropout voltage regulator | Texas Instruments |
Ldo, Dual, 5.2V, 0.5A, Wqfn-20 | Newark Electronics |
LDO, DUAL, 5.2V, 0.5A, WQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPS7A8701RTJT .?
Additional datasheets, footprints and schematics for TPS7A8701RTJT . are listed on our Part Details page. You can also find images and similar parts to TPS7A8701RTJT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A8701RTJT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8701RTJT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A8701RTJT . fall under?
The TPS7A8701RTJT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS7A8701RTJT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8701RTJT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A8701RTJT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A8701RTJT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A8701RTJT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A8701RTJT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A8701RTJT .?
You can fill out our help required form which you can use to request a quote for TPS7A8701RTJT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.