TPS7A8500RGRT . Power Management ICs - PMIC by Texas Instruments

LDO ADJ 4A 0.8V TO 5V VQFN-20

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Digi-Key Electronics Digi-Key Electronics
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 1.1V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 800mV
Adjustable Output Voltage Max 5V
Output Current 4A
Dropout Voltage Vdo 150mV
LDO Regulator Case Style VQFN
No. of Pins 20Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 5V
Output Voltage Min 800mV

Alternative Descriptions

IC REG LINEAR POS ADJ 4A 20VQFN | Digi-Key Electronics
LDO, ADJ, 4A, 0.8V TO 5V, VQFN-20 | Farnell
4-A, low-VIN, low-noise, ultra-low-dropout voltage regulator with power good with high-accuracy | Texas Instruments

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A8500RGRT .?

Additional datasheets, footprints and schematics for TPS7A8500RGRT . are listed on our Part Details page. You can also find images and similar parts to TPS7A8500RGRT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A8500RGRT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8500RGRT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A8500RGRT . fall under?

The TPS7A8500RGRT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A8500RGRT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8500RGRT . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A8500RGRT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A8500RGRT . have stock available?

Authorised distributors including Digi-Key Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS7A8500RGRT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A8500RGRT . often in real-time on the comparison pages.

What if I can't find stock of TPS7A8500RGRT .?

You can fill out our help required form which you can use to request a quote for TPS7A8500RGRT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay