| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Type | Adjustable |
|---|---|
| Input Voltage Min | 1.1V |
| Input Voltage Max | 6.5V |
| Fixed Output Voltage Nom. | - |
| Adjustable Output Voltage Min | 800mV |
| Adjustable Output Voltage Max | 5V |
| Output Current | 2A |
| Dropout Voltage Vdo | 125mV |
| LDO Regulator Case Style | VQFN |
| No. of Pins | 20Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Output Voltage Max | 5V |
| Output Voltage Min | 800mV |
| IC, LDO VOLT REG, 2A, 1.1V-6.5V, VQFN-6 | element14 |
| Ic, Ldo Volt Reg, 2A, 1.1V-6.5V, Vqfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A8300RGWT .?
Additional datasheets, footprints and schematics for TPS7A8300RGWT . are listed on our Part Details page. You can also find images and similar parts to TPS7A8300RGWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A8300RGWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A8300RGWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A8300RGWT . fall under?
The TPS7A8300RGWT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A8300RGWT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A8300RGWT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A8300RGWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A8300RGWT . have stock available?
Authorised distributors including element14, Ozdisan and Newark Electronics have stock available or on a lead time for TPS7A8300RGWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A8300RGWT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A8300RGWT .?
You can fill out our help required form which you can use to request a quote for TPS7A8300RGWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.