Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 5V |
Output Current | 2A |
Dropout Voltage Vdo | 180mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 900mV to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 900mV |
2A,Sgl Out,Very Low Inp,Config Fixed LDO | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS7A7200RGWT .?
Additional datasheets, footprints and schematics for TPS7A7200RGWT . are listed on our Part Details page. You can also find images and similar parts to TPS7A7200RGWT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7200RGWT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7200RGWT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7200RGWT . fall under?
The TPS7A7200RGWT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7200RGWT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7200RGWT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7200RGWT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7200RGWT . have stock available?
Authorised distributors including Mouser Electronics and Arrow Electronics have stock available or on a lead time for TPS7A7200RGWT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7200RGWT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A7200RGWT .?
You can fill out our help required form which you can use to request a quote for TPS7A7200RGWT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.