Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 140mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 900mV to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 900mV |
1-A, ultra-low-dropout voltage regulator with low-noise & power good | Texas Instruments |
Ldo, Reg, 1.5V-6.5Vin, 1A, Adj, 20Vqfn | Newark Electronics |
LDO, REG, 1.5V-6.5VIN, 1A, ADJ, 20VQFN | element14 |
Where can I find additional details, specifications and documents for a TPS7A7100RGWT?
Additional datasheets, footprints and schematics for TPS7A7100RGWT are listed on our Part Details page. You can also find images and similar parts to TPS7A7100RGWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7100RGWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7100RGWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7100RGWT fall under?
The TPS7A7100RGWT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7100RGWT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7100RGWT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7100RGWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7100RGWT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A7100RGWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7100RGWT often in real-time on the comparison pages.
What if I can't find stock of TPS7A7100RGWT?
You can fill out our help required form which you can use to request a quote for TPS7A7100RGWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.