Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 5V |
Output Current | 1A |
Dropout Voltage Vdo | 140mV |
LDO Regulator Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5V |
Output Voltage Min | 900mV |
Primary Input Voltage | 6.5V |
TPS7A7100RGTT | Elfaro |
1-A, ultra-low-dropout voltage regulator with low-noise & power good | Texas Instruments |
Ldo, 1.5-6.5V, 0.14Vd, 1A, 0.9-5V, 16Qfn | Newark Electronics |
1A Sgl Output Lo Inp ut LDO Linear Reg | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPS7A7100RGTT .?
Additional datasheets, footprints and schematics for TPS7A7100RGTT . are listed on our Part Details page. You can also find images and similar parts to TPS7A7100RGTT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7100RGTT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7100RGTT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7100RGTT . fall under?
The TPS7A7100RGTT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7100RGTT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7100RGTT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7100RGTT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7100RGTT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS7A7100RGTT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7100RGTT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A7100RGTT .?
You can fill out our help required form which you can use to request a quote for TPS7A7100RGTT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.