Status: | Unknown |
---|---|
Series: | Adj 2A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.44
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.425V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 500mV |
Adjustable Output Voltage Max | 5V |
Output Current | 2A |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 2A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
LDO Regulator, TPS7A7001DDAR | RS |
2-A, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments |
Ldo, Adj, 2A, 0.5V To 5V, Soic-8 | Newark Electronics |
LDO, ADJ, 2A, 0.5V TO 5V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a TPS7A7001DDAR .?
Additional datasheets, footprints and schematics for TPS7A7001DDAR . are listed on our Part Details page. You can also find images and similar parts to TPS7A7001DDAR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7001DDAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7001DDAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7001DDAR . fall under?
The TPS7A7001DDAR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7001DDAR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7001DDAR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7001DDAR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7001DDAR . have stock available?
Authorised distributors including RS, Chip One Stop, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for TPS7A7001DDAR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7001DDAR . often in real-time on the comparison pages.
What if I can't find stock of TPS7A7001DDAR .?
You can fill out our help required form which you can use to request a quote for TPS7A7001DDAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.