Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.425V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 900mV |
Adjustable Output Voltage Max | 5V |
Output Current | 2A |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7 |
Operating Temperature Range | -40°C to +105°C |
Output Voltage Adjustable Range | 900mV to 5V |
Output Voltage Max | 5V |
Output Voltage Min | 900mV |
Primary Input Voltage | 6.5V |
2-A, adjustable ultra-low-dropout voltage regulator with enable | Texas Instruments |
Ldo, 1.425V To 6.5Vin, 2A, 8Soic | Newark Electronics |
LDO, 1.425V TO 6.5VIN, 2A, 8SOIC | element14 |
0.9Vin VLDO 2A Regulator, Enable HSOP8 | RS |
Where can I find additional details, specifications and documents for a TPS7A7001DDA?
Additional datasheets, footprints and schematics for TPS7A7001DDA are listed on our Part Details page. You can also find images and similar parts to TPS7A7001DDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A7001DDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A7001DDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A7001DDA fall under?
The TPS7A7001DDA is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A7001DDA when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A7001DDA you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A7001DDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A7001DDA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TPS7A7001DDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A7001DDA often in real-time on the comparison pages.
What if I can't find stock of TPS7A7001DDA?
You can fill out our help required form which you can use to request a quote for TPS7A7001DDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.