Status: | Unknown |
---|---|
Series: | Adj 1A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.4V |
Adjustable Output Voltage Max | 34V |
Output Current | 1A |
Dropout Voltage Vdo | 307mV |
LDO Regulator Case Style | VQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1A LDO Voltage Regulators |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ldo, Aec-Q100, Adj, 1.4V- 34V, 1A, Vqfn Rohs Compliant: Yes |TEXAS INSTRUMENTS TPS7A4701QRGWTQ1 | Newark Electronics |
Automotive 1-A, 36-V, low-noise, high-PSRR, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A4701QRGWTQ1 .?
Additional datasheets, footprints and schematics for TPS7A4701QRGWTQ1 . are listed on our Part Details page. You can also find images and similar parts to TPS7A4701QRGWTQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A4701QRGWTQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4701QRGWTQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A4701QRGWTQ1 . fall under?
The TPS7A4701QRGWTQ1 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A4701QRGWTQ1 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4701QRGWTQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A4701QRGWTQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A4701QRGWTQ1 . have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for TPS7A4701QRGWTQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A4701QRGWTQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPS7A4701QRGWTQ1 .?
You can fill out our help required form which you can use to request a quote for TPS7A4701QRGWTQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.