Status: | Unknown |
---|---|
Series: | 3.3V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 300mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 7 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.3V |
Supply Voltage Max | 20V |
Supply Voltage Min | 2.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
1.5-A, 20-V, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments |
TPS7A4533KTTR | Elfaro |
IC, LDO REG 1.5A 3.3V LN 5-DDPAK | element14 |
Low-Noise Fast Trans -Resp 1.5A | Mouser Electronics |
Ic, Ldo Reg 1.5A 3.3V Ln 5-Ddpak | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A4533KTTR .?
Additional datasheets, footprints and schematics for TPS7A4533KTTR . are listed on our Part Details page. You can also find images and similar parts to TPS7A4533KTTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A4533KTTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4533KTTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A4533KTTR . fall under?
The TPS7A4533KTTR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A4533KTTR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4533KTTR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A4533KTTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A4533KTTR . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPS7A4533KTTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A4533KTTR . often in real-time on the comparison pages.
What if I can't find stock of TPS7A4533KTTR .?
You can fill out our help required form which you can use to request a quote for TPS7A4533KTTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.