Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Output Type | Adjustable |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 100V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.175V |
Adjustable Output Voltage Max | 90V |
Output Current | 50mA |
Dropout Voltage Vdo | 290mV |
LDO Regulator Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4001 |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Max | 90V |
Output Voltage Min | 1.175V |
Primary Input Voltage | 100V |
50-mA, 100-V, low-IQ, adjustable low-dropout voltage regulator with enable | Texas Instruments |
100Vin 50mA Adj.Linear Regulator HVSSOP8 | RS |
Ldo, Adj, 50Ma, 8Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A4001DGNT?
Additional datasheets, footprints and schematics for TPS7A4001DGNT are listed on our Part Details page. You can also find images and similar parts to TPS7A4001DGNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A4001DGNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4001DGNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A4001DGNT fall under?
The TPS7A4001DGNT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A4001DGNT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4001DGNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A4001DGNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A4001DGNT have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPS7A4001DGNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A4001DGNT often in real-time on the comparison pages.
What if I can't find stock of TPS7A4001DGNT?
You can fill out our help required form which you can use to request a quote for TPS7A4001DGNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.