TPS7A4001DGNR . Power Management ICs - PMIC by Texas Instruments

LDO ADJ 1.161V TO 90V MSOP POWERPAD

Status: Unknown
Series: Adj 50mA LDO Voltage Regulators
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Output Type Adjustable
Input Voltage Min 7V
Input Voltage Max 100V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.161V
Adjustable Output Voltage Max 90V
Output Current 50mA
Dropout Voltage Vdo 780mV
LDO Regulator Case Style MSOP PowerPAD
No. of Pins 8Pins
Operating Temperature Min -45°C
Operating Temperature Max 125°C
Product Range Adj 50mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LDO, ADJ, 1.161V TO 90V, MSOP POWERPAD | Farnell
50-mA, 100-V, low-IQ, adjustable low-dropout voltage regulator with enable | Texas Instruments

More Parts in Voltage Regulators


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS7A4001DGNR .?

Additional datasheets, footprints and schematics for TPS7A4001DGNR . are listed on our Part Details page. You can also find images and similar parts to TPS7A4001DGNR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS7A4001DGNR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A4001DGNR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS7A4001DGNR . fall under?

The TPS7A4001DGNR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to TPS7A4001DGNR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A4001DGNR . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS7A4001DGNR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS7A4001DGNR . have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS7A4001DGNR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS7A4001DGNR . often in real-time on the comparison pages.

What if I can't find stock of TPS7A4001DGNR .?

You can fill out our help required form which you can use to request a quote for TPS7A4001DGNR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay