Input Voltage Max | 33V |
---|---|
Input Voltage Min | 3.3V |
No. of Outputs | 2 Output |
Regulator Output Type | Adjustable |
LDO Regulator Case Style | WSON |
No. of Pins | 10Pins |
Output Current - Output 1 | 150mA |
Output Current - Output 2 | 150mA |
Output Voltage - Output 1 | 30V |
Output Voltage - Output 2 | -30V |
Dropout Voltage Vdo | 300mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual,150mA,Wide-Vin +/-(LDO) Vreg | Mouser Electronics |
Ldo, Dual, 30V/-30V, 0.15A, Wson-10 | Newark Electronics |
150-mA, 33-V, low-noise, high-PSRR, dual-channel positive & negative low-dropout voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A3901DSCT .?
Additional datasheets, footprints and schematics for TPS7A3901DSCT . are listed on our Part Details page. You can also find images and similar parts to TPS7A3901DSCT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3901DSCT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3901DSCT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3901DSCT . fall under?
The TPS7A3901DSCT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3901DSCT . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3901DSCT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3901DSCT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3901DSCT . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS7A3901DSCT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3901DSCT . often in real-time on the comparison pages.
What if I can't find stock of TPS7A3901DSCT .?
You can fill out our help required form which you can use to request a quote for TPS7A3901DSCT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.