TPS7A3701DRVT . Part Information
Details for TPS7A3701DRVT . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy TPS7A3701DRVT Directly from Texas Instruments (4609 in stock) at $0.6680
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.2V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.2V |
Adjustable Output Voltage Max | 5.5V |
Output Current | 1A |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | SON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | 5.5V |
Output Voltage Min | 1.2V |
Primary Input Voltage | 5.5V |
Alternative Part Descriptions
- 1-A, high-accuracy, ultra-low-dropout voltage regulator with reverse current protection & enable | Texas Instruments
Viewing Distributors for TPS7A3701DRVT .
Loading...
Loading Results for TPS7A3701DRVT .