| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TPS7A3401 |
| Kit Application Type | Power Management - Voltage Regulator |
| Application Sub Type | LDO |
| Kit Contents | Board User Guide |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | -3V to -20V Input Voltage Range -1.18V to -17V Adjustable Output Thermal Shutdown Protection |
Where can I find additional details, specifications and documents for a TPS7A3401EVM-042?
Additional datasheets, footprints and schematics for TPS7A3401EVM-042 are listed on our Part Details page. You can also find images and similar parts to TPS7A3401EVM-042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3401EVM-042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3401EVM-042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3401EVM-042 fall under?
The TPS7A3401EVM-042 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3401EVM-042 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3401EVM-042 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3401EVM-042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3401EVM-042 have stock available?
There is no stock from authorised distributors for TPS7A3401EVM-042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3401EVM-042 often in real-time on the comparison pages.
What if I can't find stock of TPS7A3401EVM-042?
You can fill out our help required form which you can use to request a quote for TPS7A3401EVM-042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.