Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.68
|
52,035
in stock
|
Buy Now |
Primary Input Voltage | -20V |
---|---|
Dropout Voltage Vdo | 216mV |
No. of Pins | 8 |
Output Current | 200mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Leaded Process Compatible | Yes |
200-mA, low-IQ, negative, adjustable low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A3401DGNT?
Additional datasheets, footprints and schematics for TPS7A3401DGNT are listed on our Part Details page. You can also find images and similar parts to TPS7A3401DGNT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3401DGNT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3401DGNT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3401DGNT fall under?
The TPS7A3401DGNT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3401DGNT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3401DGNT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3401DGNT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3401DGNT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS7A3401DGNT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3401DGNT often in real-time on the comparison pages.
What if I can't find stock of TPS7A3401DGNT?
You can fill out our help required form which you can use to request a quote for TPS7A3401DGNT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.