Output Type | Adjustable |
---|---|
Input Voltage Min | -20V |
Input Voltage Max | -3V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -1.18V |
Adjustable Output Voltage Max | -20V |
Output Current | 200mA |
Dropout Voltage Vdo | 500mV |
LDO Regulator Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage Adjustable Range | 800mV to 1.8V |
Output Voltage Max | -20V |
Output Voltage Min | -1.18V |
Primary Input Voltage | -20V |
200-mA, low-IQ, negative, adjustable low-dropout voltage regulator with enable | Texas Instruments |
Ic, Reg Ldo, Neg Adj 0.2A Ln, 8Msop | Newark Electronics |
IC, REG LDO, NEG ADJ 0.2A LN, 8MSOP | element14 |
Where can I find additional details, specifications and documents for a TPS7A3401DGNR .?
Additional datasheets, footprints and schematics for TPS7A3401DGNR . are listed on our Part Details page. You can also find images and similar parts to TPS7A3401DGNR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3401DGNR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3401DGNR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3401DGNR . fall under?
The TPS7A3401DGNR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3401DGNR . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3401DGNR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3401DGNR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3401DGNR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A3401DGNR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3401DGNR . often in real-time on the comparison pages.
What if I can't find stock of TPS7A3401DGNR .?
You can fill out our help required form which you can use to request a quote for TPS7A3401DGNR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.