Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS7A3301 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | LDO |
Kit Contents | Eval Board TPS7A3301 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Ultra-Low Noise High PSRR Negative Voltage Regulator Input -3V to -36V Fixed Output -15V |
Evaluation Module, Ldo | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS7A3301EVM-061?
Additional datasheets, footprints and schematics for TPS7A3301EVM-061 are listed on our Part Details page. You can also find images and similar parts to TPS7A3301EVM-061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3301EVM-061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3301EVM-061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3301EVM-061 fall under?
The TPS7A3301EVM-061 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3301EVM-061 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3301EVM-061 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3301EVM-061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3301EVM-061 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS7A3301EVM-061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3301EVM-061 often in real-time on the comparison pages.
What if I can't find stock of TPS7A3301EVM-061?
You can fill out our help required form which you can use to request a quote for TPS7A3301EVM-061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.