Output Type | Adjustable |
---|---|
Input Voltage Min | -36V |
Input Voltage Max | -3V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -35V |
Adjustable Output Voltage Max | -1.18V |
Output Current | 200mA |
Dropout Voltage Vdo | 325mV |
LDO Regulator Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Max | -1.18V |
Output Voltage Min | -35V |
LDO Voltage Regulators | Unibetter |
Ultra-Low Noise,High PSRR,LDO Linear Reg | Mouser Electronics |
Ldo, Adj, 0.2A, -35V To -1.18V, Msop-8 | Newark Electronics |
Enhanced product, negative VIN, 200-mA, ultra-low noise, high PSRR, LDO regular | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS7A3001MDGNTEP .?
Additional datasheets, footprints and schematics for TPS7A3001MDGNTEP . are listed on our Part Details page. You can also find images and similar parts to TPS7A3001MDGNTEP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7A3001MDGNTEP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7A3001MDGNTEP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7A3001MDGNTEP . fall under?
The TPS7A3001MDGNTEP . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to TPS7A3001MDGNTEP . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7A3001MDGNTEP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7A3001MDGNTEP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7A3001MDGNTEP . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for TPS7A3001MDGNTEP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7A3001MDGNTEP . often in real-time on the comparison pages.
What if I can't find stock of TPS7A3001MDGNTEP .?
You can fill out our help required form which you can use to request a quote for TPS7A3001MDGNTEP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.